multicomp PRO Jacket Material Multicomp Pro 24-15078

Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9056 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9056
Jacket Material Multicomp Pro 44AC9056
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9056
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details