multicomp PRO Jacket Material Multicomp Pro 24-15067

Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9047 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9047
Jacket Material Multicomp Pro 44AC9047
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:18AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9047
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details