multicomp PRO Jacket Material Multicomp Pro 24-15062

Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9043 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9043
Jacket Material Multicomp Pro 44AC9043
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:16 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9043
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details