multicomp PRO Jacket Material Multicomp Pro 24-15055

Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9039 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9039
Jacket Material Multicomp Pro 44AC9039
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9039
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60157A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details