multicomp PRO Jacket Material Multicomp Pro 24-15054

Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9038 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9038
Jacket Material Multicomp Pro 44AC9038
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9038
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details