multicomp PRO Jacket Material Multicomp Pro 24-15035

Description
Jacket Material:-; Jacket Color:-; Wire Gauge:-; Reel Length (Imperial):-; Reel Length (Metric):-; Voltage Rating:-; Conductor Material:-; External Diameter:-; Product Range:
Description
Jacket Material:-; Jacket Color:-; Wire Gauge:-; Reel Length (Imperial):-; Reel Length (Metric):-; Voltage Rating:-; Conductor Material:-; External Diameter:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 54X8168 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
54X8168
Jacket Material Multicomp Pro 54X8168
Jacket Material:-; Jacket Color:-; Wire Gauge:-; Reel Length (Imperial):-; Reel Length (Metric):-; Voltage Rating:-; Conductor Material:-; External Diameter:-; Product Range:

Jacket Material:-; Jacket Color:-; Wire Gauge:-; Reel Length (Imperial):-; Reel Length (Metric):-; Voltage Rating:-; Conductor Material:-; External Diameter:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X8168
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details