multicomp PRO Connector Type A Multicomp Pro 24-14803

Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1352 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1352
Connector Type A Multicomp Pro 85W1352
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1352
Product Name Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details