multicomp PRO Connector Type A Multicomp Pro 24-14802

Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1351 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1351
Connector Type A Multicomp Pro 85W1351
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1351
Product Name Connector Type A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details