multicomp PRO Connector Type A Multicomp Pro 24-14800

Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1349 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1349
Connector Type A Multicomp Pro 85W1349
Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type A HDMI Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1349
Product Name Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details