multicomp PRO Connector Type A Multicomp Pro 24-14786

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1338 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1338
Connector Type A Multicomp Pro 85W1338
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1338
Product Name Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details