multicomp PRO Connector Type A Multicomp Pro 24-14785

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1337 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1337
Connector Type A Multicomp Pro 85W1337
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black, Blue; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1337
Product Name Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details