multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 25Ft; Connector Type A Multicomp Pro 24-14761

Description
CABLE, HDMI PLUG-HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Description
CABLE, HDMI PLUG-HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 25Ft; Connector Type A Multicomp Pro - 85W1330 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 25Ft; Connector Type A Multicomp Pro
85W1330
Cable, Hdmi Plug-Hdmi Plug, 25Ft; Connector Type A Multicomp Pro 85W1330
CABLE, HDMI PLUG-HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1330
Product Name Cable, Hdmi Plug-Hdmi Plug, 25Ft; Connector Type A Multicomp Pro
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details