multicomp PRO 100 Active In-Wall High Speed Hdmi Cable; Connector Type A Multicomp Pro 24-14731

Description
100 Active In-Wall High Speed HDMI Cable; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
100 Active In-Wall High Speed HDMI Cable; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Active In-Wall High Speed Hdmi Cable; Connector Type A Multicomp Pro - 85W1315 - Newark, An Avnet Company
Chicago, IL, United States
100 Active In-Wall High Speed Hdmi Cable; Connector Type A Multicomp Pro
85W1315
100 Active In-Wall High Speed Hdmi Cable; Connector Type A Multicomp Pro 85W1315
100 Active In-Wall High Speed HDMI Cable; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

100 Active In-Wall High Speed HDMI Cable; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1315
Product Name 100 Active In-Wall High Speed Hdmi Cable; Connector Type A Multicomp Pro
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details