multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 75Ft; Connector Type A Multicomp Pro 24-14730

Description
CABLE, HDMI PLUG-HDMI PLUG, 75FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-HDMI PLUG, 75FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 75Ft; Connector Type A Multicomp Pro - 85W1314 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 75Ft; Connector Type A Multicomp Pro
85W1314
Cable, Hdmi Plug-Hdmi Plug, 75Ft; Connector Type A Multicomp Pro 85W1314
CABLE, HDMI PLUG-HDMI PLUG, 75FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 75FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1314
Product Name Cable, Hdmi Plug-Hdmi Plug, 75Ft; Connector Type A Multicomp Pro
Cable Length 75.46 ft (230 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 1863008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details