multicomp PRO Connector Type A Multicomp Pro 24-14719

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Red; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Red; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1313 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1313
Connector Type A Multicomp Pro 85W1313
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Red; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Red; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1313
Product Name Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details