multicomp PRO Cable, Hdmi Plug, 25Ft; Connector Type A Multicomp Pro 24-14718

Description
CABLE, HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 25Ft; Connector Type A Multicomp Pro - 85W1312 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 25Ft; Connector Type A Multicomp Pro
85W1312
Cable, Hdmi Plug, 25Ft; Connector Type A Multicomp Pro 85W1312
CABLE, HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG, 25FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1312
Product Name Cable, Hdmi Plug, 25Ft; Connector Type A Multicomp Pro
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details