multicomp PRO Cable, Hdmi Plug Male To Male, 3Ft; Connector Type A Multicomp Pro 24-14715

Description
CABLE, HDMI PLUG MALE TO MALE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Description
CABLE, HDMI PLUG MALE TO MALE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug Male to Male, 3Ft (part number 85W1309) features HDMI Type A connectors on both ends, allowing for a direct connection between HDMI-compatible devices. With a length of 914mm (3 feet), this cable is suitable for short-distance applications. The cable is designed to support high-speed data transfer, making it compatible with advanced 3D and 4K display technologies. It is CL3 rated for in-wall use, ensuring safety and compliance with building codes. The jacket color is black, providing a standard appearance for professional installations.

Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug Male to Male, 3Ft (part number 85W1309) features HDMI Type A connectors on both ends, allowing for a direct connection between HDMI-compatible devices. With a length of 914mm (3 feet), this cable is suitable for short-distance applications. The cable is designed to support high-speed data transfer, making it compatible with advanced 3D and 4K display technologies. It is CL3 rated for in-wall use, ensuring safety and compliance with building codes. The jacket color is black, providing a standard appearance for professional installations.

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug Male To Male, 3Ft; Connector Type A Multicomp Pro - 85W1309 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug Male To Male, 3Ft; Connector Type A Multicomp Pro
85W1309
Cable, Hdmi Plug Male To Male, 3Ft; Connector Type A Multicomp Pro 85W1309
CABLE, HDMI PLUG MALE TO MALE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG MALE TO MALE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1309
Product Name Cable, Hdmi Plug Male To Male, 3Ft; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
AV Adapters - 2863357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Standards / Certifications RoHS
View Details