multicomp PRO Connector Type A Multicomp Pro 24-14714

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Orange; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Orange; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 85W1308 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
85W1308
Connector Type A Multicomp Pro 85W1308
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Orange; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black, Orange; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1308
Product Name Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details