multicomp PRO Cable, Hdmi Male To Male, 50Ft; Connector Type A Multicomp Pro 24-14709

Description
CABLE, HDMI Male to Male, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI Male to Male, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Male To Male, 50Ft; Connector Type A Multicomp Pro - 85W1303 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Male To Male, 50Ft; Connector Type A Multicomp Pro
85W1303
Cable, Hdmi Male To Male, 50Ft; Connector Type A Multicomp Pro 85W1303
CABLE, HDMI Male to Male, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI Male to Male, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1303
Product Name Cable, Hdmi Male To Male, 50Ft; Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type HF plug connector
View Details