multicomp PRO Cable, Hdmi Plug-Free End, 50Ft; Connector Type A Multicomp Pro 24-14704

Description
CABLE, HDMI PLUG-FREE END, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-FREE END, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Free End, 50Ft; Connector Type A Multicomp Pro - 85W1298 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Free End, 50Ft; Connector Type A Multicomp Pro
85W1298
Cable, Hdmi Plug-Free End, 50Ft; Connector Type A Multicomp Pro 85W1298
CABLE, HDMI PLUG-FREE END, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI PLUG-FREE END, 50FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1298
Product Name Cable, Hdmi Plug-Free End, 50Ft; Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details