multicomp PRO Cable, Hdmi Male To Male, 6Ft; Connector Type A Multicomp Pro 24-14701

Description
CABLE, HDMI Male to Male, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI Male to Male, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Male To Male, 6Ft; Connector Type A Multicomp Pro - 85W1295 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Male To Male, 6Ft; Connector Type A Multicomp Pro
85W1295
Cable, Hdmi Male To Male, 6Ft; Connector Type A Multicomp Pro 85W1295
CABLE, HDMI Male to Male, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI Male to Male, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1295
Product Name Cable, Hdmi Male To Male, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1828811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 82.02 ft (250 dm)
Connector Type Hdmi
View Details