multicomp PRO Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro 24-13545

Description
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro - 86T1331 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro
86T1331
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro 86T1331
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T1331
Product Name Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details