multicomp PRO Cable, 3.5Mm Mono Plug-2 Jack, 6, Blk; Connector Type A Multicomp Pro 24-13486

Description
CABLE, 3.5MM MONO PLUG-2 JACK, 6", BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM MONO PLUG-2 JACK, 6", BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Mono Plug-2 Jack, 6, Blk; Connector Type A Multicomp Pro - 95W1708 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Mono Plug-2 Jack, 6, Blk; Connector Type A Multicomp Pro
95W1708
Cable, 3.5Mm Mono Plug-2 Jack, 6, Blk; Connector Type A Multicomp Pro 95W1708
CABLE, 3.5MM MONO PLUG-2 JACK, 6", BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

CABLE, 3.5MM MONO PLUG-2 JACK, 6", BLK; Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W1708
Product Name Cable, 3.5Mm Mono Plug-2 Jack, 6, Blk; Connector Type A Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details