multicomp PRO Connector Type A Multicomp Pro 24-13485

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Jacks (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Jacks (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 86T1323 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
86T1323
Connector Type A Multicomp Pro 86T1323
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Jacks (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Jacks (2); Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T1323
Product Name Connector Type A Multicomp Pro
Connector Type 3.5mm Mono Phone Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details