multicomp PRO Cable Assembly, Hdmi, 3Ft, Black; Connector Type A Multicomp Pro 24-12568

Description
CABLE ASSEMBLY, HDMI, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, HDMI, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Hdmi, 3Ft, Black; Connector Type A Multicomp Pro - 74T0630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hdmi, 3Ft, Black; Connector Type A Multicomp Pro
74T0630
Cable Assembly, Hdmi, 3Ft, Black; Connector Type A Multicomp Pro 74T0630
CABLE ASSEMBLY, HDMI, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSEMBLY, HDMI, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74T0630
Product Name Cable Assembly, Hdmi, 3Ft, Black; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details