multicomp PRO Rf Coax, F Type Plug-Plug, 1.83M, White; Connector Type A Multicomp Pro 24-12351

Description
RF COAX, F TYPE PLUG-PLUG, 1.83M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 1.83M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 1.83M, White; Connector Type A Multicomp Pro - 71T7109 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 1.83M, White; Connector Type A Multicomp Pro
71T7109
Rf Coax, F Type Plug-Plug, 1.83M, White; Connector Type A Multicomp Pro 71T7109
RF COAX, F TYPE PLUG-PLUG, 1.83M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 1.83M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7109
Product Name Rf Coax, F Type Plug-Plug, 1.83M, White; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers