multicomp PRO Rf Coax, F Type Plug-Plug, 914Mm, White; Connector Type A Multicomp Pro 24-12350

Description
RF COAX, F TYPE PLUG-PLUG, 914mm, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 914mm, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 914Mm, White; Connector Type A Multicomp Pro - 71T7107 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 914Mm, White; Connector Type A Multicomp Pro
71T7107
Rf Coax, F Type Plug-Plug, 914Mm, White; Connector Type A Multicomp Pro 71T7107
RF COAX, F TYPE PLUG-PLUG, 914mm, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 914mm, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7107
Product Name Rf Coax, F Type Plug-Plug, 914Mm, White; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details