multicomp PRO Microphone Cable, Xlr Jack-1/4 Plug, 6 ; Connector Type A Multicomp Pro 24-12306

Description
MICROPHONE CABLE, XLR JACK-1/4" PLUG, 6 ; Connector Type A:XLR Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
MICROPHONE CABLE, XLR JACK-1/4" PLUG, 6 ; Connector Type A:XLR Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microphone Cable, Xlr Jack-1/4 Plug, 6 ; Connector Type A Multicomp Pro - 61T4305 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Cable, Xlr Jack-1/4 Plug, 6 ; Connector Type A Multicomp Pro
61T4305
Microphone Cable, Xlr Jack-1/4 Plug, 6 ; Connector Type A Multicomp Pro 61T4305
MICROPHONE CABLE, XLR JACK-1/4" PLUG, 6 ; Connector Type A:XLR Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MICROPHONE CABLE, XLR JACK-1/4" PLUG, 6 ; Connector Type A:XLR Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4305
Product Name Microphone Cable, Xlr Jack-1/4 Plug, 6 ; Connector Type A Multicomp Pro
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details