multicomp PRO Connector Type A Multicomp Pro 24-11052

Description
Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 24T4145 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
24T4145
Connector Type A Multicomp Pro 24T4145
Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T4145
Product Name Connector Type A Multicomp Pro
Cable Length 10.17 ft (31 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details