multicomp PRO Cable, Hdmi A/dvi-D Dual Link Plug, 6Ft; Connector Type A Multicomp Pro 24-11050

Description
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 6FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 6FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A/dvi-D Dual Link Plug, 6Ft; Connector Type A Multicomp Pro - 24T4144 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A/dvi-D Dual Link Plug, 6Ft; Connector Type A Multicomp Pro
24T4144
Cable, Hdmi A/dvi-D Dual Link Plug, 6Ft; Connector Type A Multicomp Pro 24T4144
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 6FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, HDMI A/DVI-D DUAL LINK PLUG, 6FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T4144
Product Name Cable, Hdmi A/dvi-D Dual Link Plug, 6Ft; Connector Type A Multicomp Pro
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5249 ft (1.6 dm)
View Details