multicomp PRO Banana Jack, 2Mm, 6A, Solder, Black; Gender Multicomp 24.102.2

Description
BANANA JACK, 2MM, 6A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 2MM, 6A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 2Mm, 6A, Solder, Black; Gender Multicomp - 80P3604 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 2Mm, 6A, Solder, Black; Gender Multicomp
80P3604
Banana Jack, 2Mm, 6A, Solder, Black; Gender Multicomp 80P3604
BANANA JACK, 2MM, 6A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 2MM, 6A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3604
Product Name Banana Jack, 2Mm, 6A, Solder, Black; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers