multicomp PRO Banana Jack, 2Mm, 6A, Solder, Red; Gender Multicomp 24.102.1

Description
BANANA JACK, 2MM, 6A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 2MM, 6A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 2Mm, 6A, Solder, Red; Gender Multicomp - 80P3605 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 2Mm, 6A, Solder, Red; Gender Multicomp
80P3605
Banana Jack, 2Mm, 6A, Solder, Red; Gender Multicomp 80P3605
BANANA JACK, 2MM, 6A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 2MM, 6A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:6A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3605
Product Name Banana Jack, 2Mm, 6A, Solder, Red; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details