multicomp PRO Ferrite Bead, 0.0006Ohm, 5A; Ferrite Case Style Multicomp Pro 23NB 423226

Description
FERRITE BEAD, 0.0006OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:600µohm; Impedance Tolerance:-; Product Length:4mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.0006OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:600µohm; Impedance Tolerance:-; Product Length:4mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.0006Ohm, 5A; Ferrite Case Style Multicomp Pro - 79K1726 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0006Ohm, 5A; Ferrite Case Style Multicomp Pro
79K1726
Ferrite Bead, 0.0006Ohm, 5A; Ferrite Case Style Multicomp Pro 79K1726
FERRITE BEAD, 0.0006OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:600µohm; Impedance Tolerance:-; Product Length:4mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes

FERRITE BEAD, 0.0006OHM, 5A; Ferrite Case Style:-; Impedance:49ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:600µohm; Impedance Tolerance:-; Product Length:4mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 79K1726
Product Name Ferrite Bead, 0.0006Ohm, 5A; Ferrite Case Style Multicomp Pro
Impedance 49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers