multicomp PRO Contact, Socket, 28-22Awg, Crimp, 2318Hf Series; Product Range Multicomp Pro 2318TF

Description
CONTACT, SOCKET, 28-22AWG, CRIMP, 2318HF SERIES; Product Range:2318 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2318HF Series Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-22AWG, CRIMP, 2318HF SERIES; Product Range:2318 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2318HF Series Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp, 2318Hf Series; Product Range Multicomp Pro - 87P0360 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp, 2318Hf Series; Product Range Multicomp Pro
87P0360
Contact, Socket, 28-22Awg, Crimp, 2318Hf Series; Product Range Multicomp Pro 87P0360
CONTACT, SOCKET, 28-22AWG, CRIMP, 2318HF SERIES; Product Range:2318 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2318HF Series Housings RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP, 2318HF SERIES; Product Range:2318 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2318HF Series Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P0360
Product Name Contact, Socket, 28-22Awg, Crimp, 2318Hf Series; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details