multicomp PRO Knob, Aluminium, Spun, 22Mm; Shaft Type Multicomp 22S-4D

Description
KNOB, ALUMINIUM, SPUN, 22MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:22mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:13mm; RoHS Compliant: Yes
Datasheet
Description
KNOB, ALUMINIUM, SPUN, 22MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:22mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:13mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Aluminium, Spun, 22Mm; Shaft Type Multicomp - 74M6526 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Aluminium, Spun, 22Mm; Shaft Type Multicomp
74M6526
Knob, Aluminium, Spun, 22Mm; Shaft Type Multicomp 74M6526
KNOB, ALUMINIUM, SPUN, 22MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:22mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:13mm; RoHS Compliant: Yes

KNOB, ALUMINIUM, SPUN, 22MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:22mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:13mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M6526
Product Name Knob, Aluminium, Spun, 22Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Soft Touch Oval Tapered Knobs - 32151 - Jergens, Inc.
Specs
Colors / Finishes Available “Soft Feel” Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details