multicomp PRO Contact, Pin, 24-20Awg, Crimp; Product Range Multicomp Pro 2261(5561)T

Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:2260(5560) Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:2260(5560) Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-20Awg, Crimp; Product Range Multicomp Pro - 02N4680 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Multicomp Pro
02N4680
Contact, Pin, 24-20Awg, Crimp; Product Range Multicomp Pro 02N4680
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:2260(5560) Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:2260(5560) Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes

Supplier's Site
Contact, 2260(5560) Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro - 44X2914 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2260(5560) Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
44X2914
Contact, 2260(5560) Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro 44X2914
Contact, 2260(5560) Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, 2260(5560) Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02N4680 44X2914
Product Name Contact, Pin, 24-20Awg, Crimp; Product Range Multicomp Pro Contact, 2260(5560) Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details