multicomp PRO Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro 2261(5561)SA-02

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561); Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561); Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro - 02N4677 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro
02N4677
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro 02N4677
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561); Connector Shroud:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:2261(5561); Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4677
Product Name Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details