multicomp PRO Contact, Socket, 24-20Awg, Crimp; Product Range Multicomp Pro 2260(5560)T

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:5560T; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:5560T; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Multicomp Pro - 02N4621 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Multicomp Pro
02N4621
Contact, Socket, 24-20Awg, Crimp; Product Range Multicomp Pro 02N4621
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:5560T; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:5560T; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:2260(5560) - Series Receptacle Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, 2260(5560) Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro - 44X2913 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2260(5560) Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
44X2913
Contact, 2260(5560) Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro 44X2913
Contact, 2260(5560) Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, 2260(5560) Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02N4621 44X2913
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Multicomp Pro Contact, 2260(5560) Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details