multicomp PRO Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-40-06-F1

Description
DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7096 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7096
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7096
DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7096
Product Name Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details