multicomp PRO Dip Socket, 32Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-32-06-06-F1

Description
DIP SOCKET, 32POS, 2.54MM; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 32POS, 2.54MM; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 32Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7095 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7095
Dip Socket, 32Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7095
DIP SOCKET, 32POS, 2.54MM; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32POS, 2.54MM; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7095
Product Name Dip Socket, 32Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details