The Dip Socket, 28Pos, 2.54Mm (part number 98K7092) from Multicomp Pro is designed for use in various electronic applications. It features 28 contacts with a pitch spacing of 2.54mm, making it suitable for standard DIP configurations. The socket is constructed from high-temperature plastic (UL94V-0) and utilizes beryllium copper for the contacts, which are tin plated to ensure reliable connectivity. This product has a current rating of 1A AC/DC and a voltage rating of 100V AC/DC. It offers a maximum contact resistance of 15mΩ and a minimum insulator resistance of 5,000MΩ. The socket can withstand a voltage of 600V AC for one minute and operates effectively within a temperature range of -40°C to +105°C. These specifications make it a robust choice for engineers looking for a reliable DIP socket solution.
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98K7092 |
| Product Name | Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro |