multicomp PRO Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-28-03-F1

Description
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7090 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7090
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7090
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7090
Product Name Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details