multicomp PRO Connector, Dip Socket, 28 Way, Pc Board; No. Of Contacts Multicomp Pro 2227MC-28-03-05-F1

Description
CONNECTOR, DIP SOCKET, 28 WAY, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIP SOCKET, 28 WAY, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dip Socket, 28 Way, Pc Board; No. Of Contacts Multicomp Pro - 98K7091 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 28 Way, Pc Board; No. Of Contacts Multicomp Pro
98K7091
Connector, Dip Socket, 28 Way, Pc Board; No. Of Contacts Multicomp Pro 98K7091
CONNECTOR, DIP SOCKET, 28 WAY, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 28 WAY, PC BOARD; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7091
Product Name Connector, Dip Socket, 28 Way, Pc Board; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details