multicomp PRO Socket Ic, Dil, Tube/20, 24Way, Pk20; No. Of Contacts Multicomp Pro 2227MC-24-03-F1

Description
SOCKET IC, DIL, TUBE/20, 24WAY, PK20; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
SOCKET IC, DIL, TUBE/20, 24WAY, PK20; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Dil, Tube/20, 24Way, Pk20; No. Of Contacts Multicomp Pro - 98K7086 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Dil, Tube/20, 24Way, Pk20; No. Of Contacts Multicomp Pro
98K7086
Socket Ic, Dil, Tube/20, 24Way, Pk20; No. Of Contacts Multicomp Pro 98K7086
SOCKET IC, DIL, TUBE/20, 24WAY, PK20; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:NoRoHS Compliant: Yes

SOCKET IC, DIL, TUBE/20, 24WAY, PK20; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7086
Product Name Socket Ic, Dil, Tube/20, 24Way, Pk20; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details