multicomp PRO Dip Socket, 20Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-20-03-F1

Description
DIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 20Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7084 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7084
Dip Socket, 20Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7084
DIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7084
Product Name Dip Socket, 20Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details