multicomp PRO Dip Socket, 18Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-18-03-F1

Description
DIP SOCKET, 18POS, 2.54MM; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 18POS, 2.54MM; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7082 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7082
Dip Socket, 18Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7082
DIP SOCKET, 18POS, 2.54MM; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 18POS, 2.54MM; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7082
Product Name Dip Socket, 18Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details