multicomp PRO Connector, Dip Socket, 16 Way, Pc Board; No. Of Contacts Multicomp Pro 2227MC-16-03-09-F1

Description
CONNECTOR, DIP SOCKET, 16 WAY, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIP SOCKET, 16 WAY, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dip Socket, 16 Way, Pc Board; No. Of Contacts Multicomp Pro - 98K7081 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 16 Way, Pc Board; No. Of Contacts Multicomp Pro
98K7081
Connector, Dip Socket, 16 Way, Pc Board; No. Of Contacts Multicomp Pro 98K7081
CONNECTOR, DIP SOCKET, 16 WAY, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 16 WAY, PC BOARD; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7081
Product Name Connector, Dip Socket, 16 Way, Pc Board; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products