multicomp PRO Dip Socket, 14Pos, 2.54Mm; No. Of Contacts Multicomp Pro 2227MC-14-03-F1

Description
DIP SOCKET, 14POS, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 14POS, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 14Pos, 2.54Mm; No. Of Contacts Multicomp Pro - 98K7078 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14Pos, 2.54Mm; No. Of Contacts Multicomp Pro
98K7078
Dip Socket, 14Pos, 2.54Mm; No. Of Contacts Multicomp Pro 98K7078
DIP SOCKET, 14POS, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 14POS, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7078
Product Name Dip Socket, 14Pos, 2.54Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details