multicomp PRO Contact, Socket, 28-24Awg, Crimp; Product Range Multicomp Pro 2226TG

Description
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:2226 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Wire-to-Board Crimp Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:2226 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Wire-to-Board Crimp Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-24Awg, Crimp; Product Range Multicomp Pro - 08N6834 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Multicomp Pro
08N6834
Contact, Socket, 28-24Awg, Crimp; Product Range Multicomp Pro 08N6834
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:2226 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Wire-to-Board Crimp Housings RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:2226 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Wire-to-Board Crimp Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6834
Product Name Contact, Socket, 28-24Awg, Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details