multicomp PRO Wire-Board Connector, Receptacle 16 Position 2.54Mm; Pitch Spacing Multicomp Pro 2226B-16

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 16 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 16 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 16 Position 2.54Mm; Pitch Spacing Multicomp Pro - 08N6830 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 16 Position 2.54Mm; Pitch Spacing Multicomp Pro
08N6830
Wire-Board Connector, Receptacle 16 Position 2.54Mm; Pitch Spacing Multicomp Pro 08N6830
WIRE-BOARD CONNECTOR, RECEPTACLE 16 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 16 POSITION 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:2226 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6830
Product Name Wire-Board Connector, Receptacle 16 Position 2.54Mm; Pitch Spacing Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products